Pulsar Microwave Corporation SP5T Absorptive Switch SW5AD-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP5T Absorptive Switch
SW5AD-10
SP5T Absorptive Switch SW5AD-10
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW5AD-10
Product Name SP5T Absorptive Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 0.5000 to 2 MHz
Insertion Loss 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS22W2L10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details