The NMS2T is a DC to 12.4 GHz SPDT coaxial switch for wireless, radar, and test applications, with 50 Ω impedance and TN-C female connectors. Insertion loss is 0.20 dB (DC-2 GHz), 0.25 dB (2-4 GHz), and 0.50 dB (4-12.4 GHz). Isolation is 80 dB up to 4 GHz and 60 dB above. VSWR is 1.15, 1.20, and 1.50 across those bands. Switching time is 15 ms maximum, with a break-before-make sequence and 1 million cycle life. It operates with +12 V, +18 V, +24 V, or +28 V power, in latching or failsafe modes. Operating temperature is -25 °C to +65 °C, with an extended range of -55 °C to +85 °C. Control interface options include feedthrough terminals or a D-Sub9 connector. The unit withstands 10 Grms vibration (20-2000 Hz) and 50 G mechanical shock. Physical dimensions are not specified.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS2T |
| Product Name | RF Coaxial Switches |
| Connector | TNC |