SW4RD-33 -- SP4T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP4T Reflective Switch
SW4RD-33
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW4RD-33 |
|
Product Name
|
SP4T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.3000 to 18 MHz
|
|
Insertion Loss
|
3.2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Control Interface
MIPI 2.1
Frequency Range
380 to 7125 MHz
Type
Single Pole Four Throw; SP4T
View Details
Frequency Range
0.0 to 50000 MHz
Type
Single Pole Double Throw; SPDT(Terminated)
View Details
Package Type
Connectorized
Connector
SMA
Operating Temperature
0.0 to 40 C (32 to 104 F)
View Details