Infineon Technologies AG RF - Wireless control receiver - TDA5225 TDA5225

Description
It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in your design? Not with our new high sensitivity, low-power receiver family SmartLEWIS RX+. The SmartLEWIS RX+ family consisting of TDA5240, TDA5235 and TDA5225 covers all those requirements with a minimum of external components. Flexibility Multi-band, multi-channel receiver Extremely low software development efforts especially with TDA5240/ TDA5235 Multi-protocol handling Only one device for multiple applications (RKE+TPMS+Remote start) Complementary product portfolio with Infineon`s transmitters and upcoming transceiver family „„ Low Cost Reduced bill of material through highest integration Integrated LNA to achieve high sensitivity Internal IF filter (optional usage of external filter possible) Minimum external component count Optimized product family to offer best cost-feature-ratio Summary of Features Highest sensitivity receiver: Typ. -118 dBm for FSK Typ. -116 dBm for ASK Autonomous receive mode leads to reduced noise of host processor, improved sensitivity and reduced power consumption of the system Up to 4 (TDA5240)/ 2 (TDA5235) parallel parameter sets and up to 12 different frequency channels(TDA5240 only) Several embedded encodings and modulation schemes Ultrafast Fallback Wake-up criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body control module (BCM) Designers who used this product also designed with TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet
Description
It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in your design? Not with our new high sensitivity, low-power receiver family SmartLEWIS RX+. The SmartLEWIS RX+ family consisting of TDA5240, TDA5235 and TDA5225 covers all those requirements with a minimum of external components. Flexibility Multi-band, multi-channel receiver Extremely low software development efforts especially with TDA5240/ TDA5235 Multi-protocol handling Only one device for multiple applications (RKE+TPMS+Remote start) Complementary product portfolio with Infineon`s transmitters and upcoming transceiver family „„ Low Cost Reduced bill of material through highest integration Integrated LNA to achieve high sensitivity Internal IF filter (optional usage of external filter possible) Minimum external component count Optimized product family to offer best cost-feature-ratio Summary of Features Highest sensitivity receiver: Typ. -118 dBm for FSK Typ. -116 dBm for ASK Autonomous receive mode leads to reduced noise of host processor, improved sensitivity and reduced power consumption of the system Up to 4 (TDA5240)/ 2 (TDA5235) parallel parameter sets and up to 12 different frequency channels(TDA5240 only) Several embedded encodings and modulation schemes Ultrafast Fallback Wake-up criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body control module (BCM) Designers who used this product also designed with TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Wireless control receiver - TDA5225 - TDA5225 - Infineon Technologies AG
Neubiberg, Germany
RF - Wireless control receiver - TDA5225
TDA5225
RF - Wireless control receiver - TDA5225 TDA5225
It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in your design? Not with our new high sensitivity, low-power receiver family SmartLEWIS RX+. The SmartLEWIS RX+ family consisting of TDA5240, TDA5235 and TDA5225 covers all those requirements with a minimum of external components. Flexibility Multi-band, multi-channel receiver Extremely low software development efforts especially with TDA5240/ TDA5235 Multi-protocol handling Only one device for multiple applications (RKE+TPMS+Remote start) Complementary product portfolio with Infineon`s transmitters and upcoming transceiver family „„ Low Cost Reduced bill of material through highest integration Integrated LNA to achieve high sensitivity Internal IF filter (optional usage of external filter possible) Minimum external component count Optimized product family to offer best cost-feature-ratio Summary of Features Highest sensitivity receiver: Typ. -118 dBm for FSK Typ. -116 dBm for ASK Autonomous receive mode leads to reduced noise of host processor, improved sensitivity and reduced power consumption of the system Up to 4 (TDA5240)/ 2 (TDA5235) parallel parameter sets and up to 12 different frequency channels(TDA5240 only) Several embedded encodings and modulation schemes Ultrafast Fallback Wake-up criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body control module (BCM) Designers who used this product also designed with TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TLE8250G | Automotive CAN transceivers TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO)

It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements. You think this requires high development effort and expensive additional components in your design? Not with our new high sensitivity, low-power receiver family SmartLEWIS RX+. The SmartLEWIS RX+ family consisting of TDA5240, TDA5235 and TDA5225 covers all those requirements with a minimum of external components.
Flexibility

  • Multi-band, multi-channel receiver
  • Extremely low software development efforts especially with TDA5240/ TDA5235
  • Multi-protocol handling
  • Only one device for multiple applications (RKE+TPMS+Remote start)
  • Complementary product portfolio with Infineon`s transmitters and upcoming transceiver family „„

Low Cost

  • Reduced bill of material through highest integration
  • Integrated LNA to achieve high sensitivity
  • Internal IF filter (optional usage of external filter possible)
  • Minimum external component count
  • Optimized product family to offer best cost-feature-ratio

Summary of Features

  • Highest sensitivity receiver: Typ. -118 dBm for FSK Typ. -116 dBm for ASK
  • Autonomous receive mode leads to reduced noise of host processor, improved sensitivity and reduced power consumption of the system
  • Up to 4 (TDA5240)/ 2 (TDA5235) parallel parameter sets and up to 12 different
  • frequency channels(TDA5240 only)
  • Several embedded encodings and modulation schemes
  • Ultrafast Fallback Wake-up criterion reduces receiver’s active time, when no data available

Potential Applications

  • Remote keyless entry systems
  • Remote start applications
  • Tire pressure monitoring
  • Remote control units
  • Cordless alarm systems
  • Remote metering

Applications

  • Automotive body control module (BCM)

Designers who used this product also designed with


  • TLE8250G |
    Automotive CAN transceivers
  • TLS810B1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE8250G |
    Automotive CAN transceivers
  • TLS810B1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE8250G |
    Automotive CAN transceivers
  • TLS810B1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number TDA5225
Product Name RF - Wireless control receiver - TDA5225
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSA12GN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
4 suppliers
RF/IF and RFID - RF Switches - 1049214-BGSX210MA18E6327XTSA1 - Win Source Electronics
Specs
Isolation 39 dB
View Details
3 suppliers
RF - Antenna tuners - BGSA20UGL8 - BGSA20UGL8 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type 2xSPST
View Details
RF ICs - 2224788P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP
View Details
4 suppliers