SW4RD-30 -- SP4T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP4T Reflective Switch
SW4RD-30
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW4RD-30 |
|
Product Name
|
SP4T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
1 to 4 MHz
|
|
Insertion Loss
|
1.8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Control Interface
GPIO
Frequency Range
400 to 6000 MHz
Type
Single Pole Four Throw; SP4T
View Details
Package Type
Surface Mount; die
Frequency Range
20 to 6000 MHz
Isolation
15 to 27 dB
View Details