The NMS6S is a coaxial SP6T switch for RF applications from DC to 26.5 GHz with 50 Ω impedance. Insertion loss ranges from 0.3 dB to 0.6 dB, isolation from 55 to 70 dB, and VSWR up to 1.6. It operates with +12 V, +24 V, or +28 V DC, drawing 140-300 mA in normally open mode, and switches in 15 ms max. SMA female connectors, D-Sub 15 pin control, and four 4.1 mm through-hole mounts are included. Dimensions are 41 × 41 × 46.5 mm excluding connectors. Operating temperature is -25°C to +65°C, extendable to -45°C to +85°C. Mechanical life is 2 million cycles, with vibration tolerance of 10 GRMS (20-2000 Hz) and 30 G shock. Indicators and TTL control are optional.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS6S |
| Product Name | RF Coaxial Switches |
| Connector | SMA |