SW2RD-21 -- SP2T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP2T Reflective Switch
SW2RD-21
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW2RD-21 |
|
Product Name
|
SP2T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
2 to 8 MHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
TSLP-10
Operating Temperature
260 C (500 F)
View Details
5 suppliers
Package Type
Connectorized
Connector
SMA
Frequency Range
18000 MHz
View Details