Infineon Technologies AG RF - Antenna tuners - BGSC2341ML10 BGSC2341ML10

Description
RF digitally tunable capacitor + SPDT switch BGSC2341ML10 is a versatile Integrated Circuit (IC) ideal for RF tuning applications such as tunable impedance matching, antenna tuning and tunable filtering. This IC integrates an 8-states tunable capacitor and an extremely low RON Single Pole Double Throw (SPDT) RF switch function; both controlled by on-chip MIPI 2.1 RFFE digital interface. Unlike some other tunable capacitor technologies, Infineon Bulk CMOS ensures very stable capacitance step values over the entire -40...+85° C temperature range. Last but not the least, BGSC2341ML10 exhibits very good linearity in high RF power conditions and up to RF voltage greater than 39 V which is a key attribute in application like antenna tuning. It does not require any additional High Voltage Supply Controller IC and can be powered by a single 1.8 V power supply at an extremely low current consumption level. With 1.1 mm x 1.5 mm package dimensions, it is a compact solution fitting well to any small form factor mobile phone-like applications. Summary of Features Designed for high-linearity applications Ultra low RON resistance of 0.87 Ω at each SPDT throw in ON state High operating RF Voltage handling 39 V 0.26-2.00 pF tuning range at 1.8 GHz Operating frequencies: 0.4 - 3.8 GHz High ESD robustness MIPI 2.1 RFFE compliant control interface 2 default USID selectable via USID_SEL pin Supply voltage range: 1.65 to 1.95 V Small form factor 1.1 mm x 1.5 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Smartphones Tablets Notebooks Wearables
Request a Quote Datasheet
Description
RF digitally tunable capacitor + SPDT switch BGSC2341ML10 is a versatile Integrated Circuit (IC) ideal for RF tuning applications such as tunable impedance matching, antenna tuning and tunable filtering. This IC integrates an 8-states tunable capacitor and an extremely low RON Single Pole Double Throw (SPDT) RF switch function; both controlled by on-chip MIPI 2.1 RFFE digital interface. Unlike some other tunable capacitor technologies, Infineon Bulk CMOS ensures very stable capacitance step values over the entire -40...+85° C temperature range. Last but not the least, BGSC2341ML10 exhibits very good linearity in high RF power conditions and up to RF voltage greater than 39 V which is a key attribute in application like antenna tuning. It does not require any additional High Voltage Supply Controller IC and can be powered by a single 1.8 V power supply at an extremely low current consumption level. With 1.1 mm x 1.5 mm package dimensions, it is a compact solution fitting well to any small form factor mobile phone-like applications. Summary of Features Designed for high-linearity applications Ultra low RON resistance of 0.87 Ω at each SPDT throw in ON state High operating RF Voltage handling 39 V 0.26-2.00 pF tuning range at 1.8 GHz Operating frequencies: 0.4 - 3.8 GHz High ESD robustness MIPI 2.1 RFFE compliant control interface 2 default USID selectable via USID_SEL pin Supply voltage range: 1.65 to 1.95 V Small form factor 1.1 mm x 1.5 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Smartphones Tablets Notebooks Wearables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSC2341ML10 - BGSC2341ML10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSC2341ML10
BGSC2341ML10
RF - Antenna tuners - BGSC2341ML10 BGSC2341ML10
RF digitally tunable capacitor + SPDT switch BGSC2341ML10 is a versatile Integrated Circuit (IC) ideal for RF tuning applications such as tunable impedance matching, antenna tuning and tunable filtering. This IC integrates an 8-states tunable capacitor and an extremely low RON Single Pole Double Throw (SPDT) RF switch function; both controlled by on-chip MIPI 2.1 RFFE digital interface. Unlike some other tunable capacitor technologies, Infineon Bulk CMOS ensures very stable capacitance step values over the entire -40...+85° C temperature range. Last but not the least, BGSC2341ML10 exhibits very good linearity in high RF power conditions and up to RF voltage greater than 39 V which is a key attribute in application like antenna tuning. It does not require any additional High Voltage Supply Controller IC and can be powered by a single 1.8 V power supply at an extremely low current consumption level. With 1.1 mm x 1.5 mm package dimensions, it is a compact solution fitting well to any small form factor mobile phone-like applications. Summary of Features Designed for high-linearity applications Ultra low RON resistance of 0.87 Ω at each SPDT throw in ON state High operating RF Voltage handling 39 V 0.26-2.00 pF tuning range at 1.8 GHz Operating frequencies: 0.4 - 3.8 GHz High ESD robustness MIPI 2.1 RFFE compliant control interface 2 default USID selectable via USID_SEL pin Supply voltage range: 1.65 to 1.95 V Small form factor 1.1 mm x 1.5 mm (MSL1, 260° C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications Smartphones Tablets Notebooks Wearables

RF digitally tunable capacitor + SPDT switch

BGSC2341ML10 is a versatile Integrated Circuit (IC) ideal for RF tuning applications such as tunable impedance matching, antenna tuning and tunable filtering. This IC integrates an 8-states tunable capacitor and an extremely low RON Single Pole Double Throw (SPDT) RF switch function; both controlled by on-chip MIPI 2.1 RFFE digital interface.

Unlike some other tunable capacitor technologies, Infineon Bulk CMOS ensures very stable capacitance step values over the entire -40...+85° C temperature range. Last but not the least, BGSC2341ML10 exhibits very good linearity in high RF power conditions and up to RF voltage greater than 39 V which is a key attribute in application like antenna tuning. It does not require any additional High Voltage Supply Controller IC and can be powered by a single 1.8 V power supply at an extremely low current consumption level. With 1.1 mm x 1.5 mm package dimensions, it is a compact solution fitting well to any small form factor mobile phone-like applications.


Summary of Features

  • Designed for high-linearity applications
  • Ultra low RON resistance of 0.87 Ω at each SPDT throw in ON state
  • High operating RF Voltage handling 39 V
  • 0.26-2.00 pF tuning range at 1.8 GHz
  • Operating frequencies: 0.4 - 3.8 GHz
  • High ESD robustness
  • MIPI 2.1 RFFE compliant control interface
  • 2 default USID selectable via USID_SEL pin
  • Supply voltage range: 1.65 to 1.95 V
  • Small form factor 1.1 mm x 1.5 mm (MSL1, 260° C per JEDEC J-STD-020)
  • RoHS and WEEE compliant package

Potential Applications

  • Smartphones
  • Tablets
  • Notebooks
  • Wearables
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSC2341ML10
Product Name RF - Antenna tuners - BGSC2341ML10
Control Interface MIPI
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS18MA12 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.3700 dB
View Details
RF and Wireless - RF Switches - 1373244-BGS15MU14E6327XTSA1 - Win Source Electronics
Specs
Isolation 48 dB
Impedance 50 ohms
View Details
5 suppliers
Rf Switch, Tsnp-20; Frequency Min Infineon - 03AJ0059 - Newark, An Avnet Company
Specs
Frequency Range ? to 3000 MHz
View Details
2 suppliers