Pulsar Microwave Corporation Wilkinson 32-Way Power Divider PS32-05-457/1

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 32-Way Power Divider
PS32-05-457/1
Wilkinson 32-Way Power Divider PS32-05-457/1
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS32-05-457/1
Product Name Wilkinson 32-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 32-Way
Package Type / Form Factor Connectorized
Frequency 3700.00 to 4200.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-12000-15000-20-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 12000.00 to 15000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW07691-TCT-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.50 dB
View Details
2 suppliers
PD3-0R616, 3-Way Wilkinson Power Divider - PD3-0R616 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 600.00 to 16000.00 MHz
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details