Werbel Microwave LLC Power Splitters/Combiners WM4PD-2-18-S

Description
WM4PD-2-18-S is a wideband 4-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 4.00 x 2.50 x 0.38 inches. This covers several of the octave letter bands used by the military including S, C, X and Ku bands. The device is RoHS compliant, however lead solder is available on special order for high reliability military applications. Excellent VSWR and insertion loss, and 0.3dB typical amplitude balance across the band. Connectors are stainless steel for durability. Our own unique design maximizes bandwidth in a small size. Assembled and tested in USA. In continual production since 2015. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
WM4PD-2-18-S is a wideband 4-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 4.00 x 2.50 x 0.38 inches. This covers several of the octave letter bands used by the military including S, C, X and Ku bands. The device is RoHS compliant, however lead solder is available on special order for high reliability military applications. Excellent VSWR and insertion loss, and 0.3dB typical amplitude balance across the band. Connectors are stainless steel for durability. Our own unique design maximizes bandwidth in a small size. Assembled and tested in USA. In continual production since 2015. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WM4PD-2-18-S is a 4-way power divider with a frequency range of 2 to 18 GHz and 50-ohm impedance, designed for indoor use. It features SMA female connectors, an aluminum enclosure, and a nominal weight of 312 grams. The device has a maximum CW input power of 30 watts, return loss of at least 10 dB at the input port and 13 dB at output ports, insertion loss between 0.8 and 1.8 dB, isolation of at least 16 dB, amplitude balance of up to 1.0 dB, and phase balance of up to 12 degrees. It operates from -55 to +85 °C and complies with RoHS3 and REACH standards.

Datasheet Summary
Powered by GS/AI

The WM4PD-2-18-S is a 4-way power divider with a frequency range of 2 to 18 GHz and 50-ohm impedance, designed for indoor use. It features SMA female connectors, an aluminum enclosure, and a nominal weight of 312 grams. The device has a maximum CW input power of 30 watts, return loss of at least 10 dB at the input port and 13 dB at output ports, insertion loss between 0.8 and 1.8 dB, isolation of at least 16 dB, amplitude balance of up to 1.0 dB, and phase balance of up to 12 degrees. It operates from -55 to +85 °C and complies with RoHS3 and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - WM4PD-2-18-S - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
WM4PD-2-18-S
Power Splitters/Combiners WM4PD-2-18-S
WM4PD-2-18-S is a wideband 4-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 4.00 x 2.50 x 0.38 inches. This covers several of the octave letter bands used by the military including S, C, X and Ku bands. The device is RoHS compliant, however lead solder is available on special order for high reliability military applications. Excellent VSWR and insertion loss, and 0.3dB typical amplitude balance across the band. Connectors are stainless steel for durability. Our own unique design maximizes bandwidth in a small size. Assembled and tested in USA. In continual production since 2015. Purchase direct via DigiKey Marketplace.

WM4PD-2-18-S is a wideband 4-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 4.00 x 2.50 x 0.38 inches. This covers several of the octave letter bands used by the military including S, C, X and Ku bands. The device is RoHS compliant, however lead solder is available on special order for high reliability military applications. Excellent VSWR and insertion loss, and 0.3dB typical amplitude balance across the band. Connectors are stainless steel for durability. Our own unique design maximizes bandwidth in a small size. Assembled and tested in USA. In continual production since 2015.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WM4PD-2-18-S
Product Name Power Splitters/Combiners
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

Resistive Power Splitters/Taps - WMRD05-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
Microwave Rack Mount Assemblies - WMU-107 - Werbel Microwave LLC
Specs
Package Type / Form Factor Rack mount unit
Frequency 600.00 to 7125.00 MHz
View Details
Power Splitters/Combiners - WM8PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details
Power Splitters/Combiners - WM8PD-0.55-7.4-SMP - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors SMP
View Details