Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-50004

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 300 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 300 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J4-50004 is a quadrature hybrid designed for signal division and combination in the 300 to 500 MHz range with 50 Ohm impedance. It provides a minimum isolation of 20 dB, maximum insertion loss of 0.75 dB, maximum VSWR of 1.3:1, phase balance of ±4°, and amplitude balance of ±0.75 dB. It supports up to 3 watts of power handling and operates across a temperature range of -54 to +85°C.

Datasheet Summary
Powered by GS/AI

The J4-50004 is a quadrature hybrid designed for signal division and combination in the 300 to 500 MHz range with 50 Ohm impedance. It provides a minimum isolation of 20 dB, maximum insertion loss of 0.75 dB, maximum VSWR of 1.3:1, phase balance of ±4°, and amplitude balance of ±0.75 dB. It supports up to 3 watts of power handling and operates across a temperature range of -54 to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-50004 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-50004
Power Dividers, Combiners, Hybrids J4-50004
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 300 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 300
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-50004
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 300.00 to 500.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDC-21-4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3800.00 to 4200.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.750GK - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 500.00 to 1000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-27002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-13.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12500.00 to 14000.00 MHz
Insertion Loss 0.50 dB
View Details