2-way combiner/hybrid coupler for 136 to 174 MHz applications, designed for multi-system antenna feeds, base stations, and indoor distribution systems. Housed in a 164 × 45 × 50 mm enclosure with 50 Ω impedance, it supports up to 200 W power handling with insertion loss of 0.3 dB, isolation of 28 dB minimum, and VSWR of 1.15 maximum. Equipped with N female connectors, it operates from -40 °C to +85 °C and is covered by a one-year standard warranty.
Frequency Range 70 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o2T150164450 |
| Product Name | Hybrid Combiner |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |