RoHS compliant, custom frequency bands & optimized specifications available
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MH-04-LC |
| Product Name | High Frequency Mixer |
| Package Type | Connectorized |
| Mixer Type | High Frequency Mixers |
| RF | 2 to 8 MHz |
| LO | 2 to 8 MHz |
| IF | 0.0 to 2 MHz |