Marki Microwave LLC M8-0326LS, Double-Balanced 3 - 26.5 GHz Mixer M8-0326LS

Description
M8-0326LS is End of Life. Please refer to MM1-0330HS or MM1-0222LS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
M8-0326LS is End of Life. Please refer to MM1-0330HS or MM1-0222LS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8-0326LS, Double-Balanced 3 - 26.5 GHz Mixer - M8-0326LS - Marki Microwave LLC
Morgan Hill, CA, United States
M8-0326LS, Double-Balanced 3 - 26.5 GHz Mixer
M8-0326LS
M8-0326LS, Double-Balanced 3 - 26.5 GHz Mixer M8-0326LS
M8-0326LS is End of Life. Please refer to MM1-0330HS or MM1-0222LS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

M8-0326LS is End of Life. Please refer to MM1-0330HS or MM1-0222LS as the recommended replacement.


M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M8-0326LS
Product Name M8-0326LS, Double-Balanced 3 - 26.5 GHz Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

T3H-20GIS, Two-Tone-Terminator .01 - 20 GHz Mixer - T3H-20GIS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type mixers
RF 10 to 20000 MHz
View Details
M1B-0618LE-2, DOUBLE-BALANCED MIXERS BI-PHASE MODULATORS - M1B-0618LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 18000 MHz
View Details
GaAs MMIC Chip Scale Package Double Balanced Mixer - MM1-0626HCSP2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 6000 to 26000 MHz
View Details
GaAs MMIC Triple Balanced Mixer - MM2-0432HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 4000 to 32000 MHz
View Details