Pulsar Microwave Corporation 4 Port Octave Band 180° Hybrid JSO-05-471/1S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
4 Port Octave Band 180° Hybrid
JSO-05-471/1S
4 Port Octave Band 180° Hybrid JSO-05-471/1S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number JSO-05-471/1S
Product Name 4 Port Octave Band 180° Hybrid
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Connectorized
Frequency 4000.00 to 20000.00 MHz
Insertion Loss 1.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-1000-6000-30-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 1000.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW05758-TTR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SMD
Insertion Loss 0.70 dB
View Details
2 suppliers
PD-0465, Wideband Wilkinson Power Divider - PD-0465 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 65000.00 MHz
View Details
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details