Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-41-18.75G SQ

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 17,300 Frequency Max (MHz) | 20,200 CW Power (W) | 10 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 17,300 Frequency Max (MHz) | 20,200 CW Power (W) | 10 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-41-18.75G SQ is a space-qualified, 4-way in-phase power divider operating from 17.3 to 20.2 GHz, with a maximum insertion loss of 1.2 dB, isolation of at least 20 dB, amplitude balance of 0.3 dB max, and phase balance of 8° max. It features a maximum input VSWR of 1.34:1 and handles 10 W continuous power. The unit weighs 78 g and is housed in a connectorized package with output VSWR of 1.34:1 max, designed and qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The PDM-41-18.75G SQ is a space-qualified, 4-way in-phase power divider operating from 17.3 to 20.2 GHz, with a maximum insertion loss of 1.2 dB, isolation of at least 20 dB, amplitude balance of 0.3 dB max, and phase balance of 8° max. It features a maximum input VSWR of 1.34:1 and handles 10 W continuous power. The unit weighs 78 g and is housed in a connectorized package with output VSWR of 1.34:1 max, designed and qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-41-18.75G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-41-18.75G SQ
Power Dividers, Combiners, Hybrids PDM-41-18.75G SQ
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 17,300 Frequency Max (MHz) | 20,200 CW Power (W) | 10 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 17,300
  • Frequency Max (MHz) | 20,200
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 1.2
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-41-18.75G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 17300.00 to 20200.00 MHz
Insertion Loss 1.20 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-30-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 12.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-43002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-4R-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 2.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-9.925G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 8650.00 to 11200.00 MHz
Insertion Loss 0.90 dB
View Details