Pulsar Microwave Corporation Voltage Controlled Attenuator AAT-19-479/1S

Description
0 to 8 volt control voltage, nonreflective
Description
0 to 8 volt control voltage, nonreflective

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Voltage Controlled Attenuator
AAT-19-479/1S
Voltage Controlled Attenuator AAT-19-479/1S
0 to 8 volt control voltage, nonreflective

0 to 8 volt control voltage, nonreflective

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number AAT-19-479/1S
Product Name Voltage Controlled Attenuator
Attenuator Type Variable; Voltage Controlled
Frequency 1 to 4 GHz
Insertion Loss 5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-0.5-4-20 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Attenuation 0.0 to 20 dB
View Details
RF Attenuators - 2823261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details