Pulsar Microwave Corporation Voltage Controlled Attenuator AAT-17-479/3S

Description
0 to 8 volt control voltage, nonreflective
Description
0 to 8 volt control voltage, nonreflective

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Voltage Controlled Attenuator
AAT-17-479/3S
Voltage Controlled Attenuator AAT-17-479/3S
0 to 8 volt control voltage, nonreflective

0 to 8 volt control voltage, nonreflective

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number AAT-17-479/3S
Product Name Voltage Controlled Attenuator
Attenuator Type Variable; Voltage Controlled
Frequency 1 to 2 GHz
Insertion Loss 3.7 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details
RF Attenuators - 2823278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details