5o.com Coaxial Attenuator 5o205018S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W coaxial attenuator for DC-18GHz applications, designed for wireless communication, test equipment, radar, and satellite systems. Features 50Ω impedance with SMA male-to-female connectors, a maximum VSWR of 1.3 across all attenuation levels, and operates within a storage temperature range of -55°C to +125°C. Physical dimensions are 34.0 mm maximum length with a 6.51 mm diameter. Power derating applies above 25°C ambient temperature, with air cooling recommended for sustained operation at rated power.

Datasheet Summary
Powered by GS/AI

5W coaxial attenuator for DC-18GHz applications, designed for wireless communication, test equipment, radar, and satellite systems. Features 50Ω impedance with SMA male-to-female connectors, a maximum VSWR of 1.3 across all attenuation levels, and operates within a storage temperature range of -55°C to +125°C. Physical dimensions are 34.0 mm maximum length with a 6.51 mm diameter. Power derating applies above 25°C ambient temperature, with air cooling recommended for sustained operation at rated power.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o205018S - 5o.com
Guangdong, China
Coaxial Attenuator
5o205018S
Coaxial Attenuator 5o205018S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o205018S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details