Pulsar Microwave Corporation Voltage Controlled Attenuator AAT-12-479/1S

Description
0 to 8 volt control voltage, nonreflective
Description
0 to 8 volt control voltage, nonreflective

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Voltage Controlled Attenuator
AAT-12-479/1S
Voltage Controlled Attenuator AAT-12-479/1S
0 to 8 volt control voltage, nonreflective

0 to 8 volt control voltage, nonreflective

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number AAT-12-479/1S
Product Name Voltage Controlled Attenuator
Attenuator Type Variable; Voltage Controlled
Frequency 0.5000 to 1 GHz
Insertion Loss 2.6 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details