Pulsar Microwave Corporation Linearized Voltage Controlled Attenuator AAT-10-479A/7S

Description
Includes integrated linearizer and driver
Description
Includes integrated linearizer and driver

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Linearized Voltage Controlled Attenuator
AAT-10-479A/7S
Linearized Voltage Controlled Attenuator AAT-10-479A/7S
Includes integrated linearizer and driver

Includes integrated linearizer and driver

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number AAT-10-479A/7S
Product Name Linearized Voltage Controlled Attenuator
Attenuator Type Variable; Voltage Controlled Linearized
Frequency 0.2500 to 0.5000 GHz
Insertion Loss 2.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
RF Attenuators - 1953012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details