The EB2061P-CA is a double-pole, ON-ON momentary pushbutton with silver contacts and straight PC terminals rated for 3A at 125V AC. It features a stainless steel frame, a melamine phenolic resin case (UL94V-0), epoxy-sealed terminals, and a nominal operating force of 2.94N. The switch has a total travel of 1.6mm, an insulation resistance of 1,000 megohms minimum, and a dielectric strength of 1,500V AC between contacts and case. It operates within a temperature range of -10°C to +70°C and is designed for surface mount applications with a panel cutout of 8.0mm diameter for bushing mounting. Electrical life is rated at 25,000 operations minimum.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061P-CA | 2300-EB2061P-CA | EB2061P-CA | EB2061P-CA | EB2061P-CA |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Panel Mount, Rear |