Long-stroke Tactile Switches
with High Operating Forces and
Long Life.
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches 3.00N OF Long Stroke Gray Button
SWITCH TACTILE SPST-NO 0.05A 16V
| Aratas America LLC | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3AL-1002P-MS | Z7813TR-ND | Z7813CT-ND | B3AL-1002P-MS | B3AL-1002P-MS |
| Product Name | B3AL Long-stroke Tactile Switch (SMT) | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Terminal Type | Surfece mount | Surface Mount Technology | Surface Mount Technology | Solder Pad | |
| Min. Actuating Force | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.3059 kg) |
| Max. Actuating Force | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.3059 kg) |
| Max. Mechanical Life | 1.00E6 Number of electrical operations | 1.00E6 Number of electrical operations | 1.00E6 Number of electrical operations | ||
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton |