DuoVane 95 is a two-stage oil-lubricated rotary vane vacuum pump designed for industrial applications, featuring an integrated gas-ballast valve and vacuum safety valve. It has a nominal pumping speed of 80/95 m³/h at 50/60 Hz, an ultimate pressure of 6.7 × 10⁻³ hPa with the gas-ballast valve closed, and 2 × 10⁻² hPa when open. The pump is driven by a three-phase motor rated at 3.7 kW with a nominal speed of 1500/1800 min⁻¹. It has an oil capacity of 4 l, weighs approximately 113 kg, and measures 831 × 264 × 373 mm. The gas inlet is DN 63 ISO-K and the outlet is DN 40 ISO-KF. Noise level is 60 dB(A) at 50 Hz.
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | DuoVane 95 |
| Product Name | Two-stage oil-lubricated rotary vane vacuum pumps |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Pumping Speed | 55.86 CFM (95 m³/hr) |