Busch Vacuum Solutions Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve Panda WV 2400 A

Description
Efficient: minimized operating costs Reliable: robust construction made of GGG40 material, standard mechanical shaft seals, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high pumping speed due to excellent volumetric efficiency, integrated bypass valve Easy Servicing: minimal maintenance Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum pumps. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications in which the performance of the backing pump needs to be significantly increased or optimally adapted to the process. The Panda WV 2400 A is our latest improved design in GGG40, optimized for use in a wide range of applications including ATEX and chemical processes. Panda WV are the perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps. Thanks to the integrated bypass valve, Panda WV vacuum boosters achieve a high pumping speed even in rough vacuum applications. It reliably protects pump and motor against overloading, and allows the Panda WV to be switched on together with the backing pump even at atmospheric pressure without further action. A process related, sudden pressure increase due to a greater gas flow can be easily handled by the bypass valve in continuous operation. Panda WV vacuum boosters can be flanged directly onto the backing pump or at any other position on the system thanks to our large and specially designed portfolio of adapters.
Request a Quote
Description
Efficient: minimized operating costs Reliable: robust construction made of GGG40 material, standard mechanical shaft seals, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high pumping speed due to excellent volumetric efficiency, integrated bypass valve Easy Servicing: minimal maintenance Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum pumps. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications in which the performance of the backing pump needs to be significantly increased or optimally adapted to the process. The Panda WV 2400 A is our latest improved design in GGG40, optimized for use in a wide range of applications including ATEX and chemical processes. Panda WV are the perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps. Thanks to the integrated bypass valve, Panda WV vacuum boosters achieve a high pumping speed even in rough vacuum applications. It reliably protects pump and motor against overloading, and allows the Panda WV to be switched on together with the backing pump even at atmospheric pressure without further action. A process related, sudden pressure increase due to a greater gas flow can be easily handled by the bypass valve in continuous operation. Panda WV vacuum boosters can be flanged directly onto the backing pump or at any other position on the system thanks to our large and specially designed portfolio of adapters.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panda WV 2400 A is an industrial dry rotary lobe vacuum booster designed for enhancing the performance of vacuum systems. It features a robust construction made from GGG40 material, ensuring reliability under varying operational conditions. The vacuum booster has a nominal pumping speed of 1495 ACFM and can achieve a maximum differential pressure of 40 TORR. It operates with a nominal motor rating of 10.0 HP at a speed of 3600 RPM. This model includes an integrated bypass valve, which allows for high pumping speeds even in rough vacuum applications and protects the pump and motor from overloading. The Panda WV 2400 A can be flanged directly onto backing pumps or positioned elsewhere in the system, providing flexibility in installation. Its design is suitable for a variety of applications, including chemical processes, making it a versatile choice for engineers looking to improve vacuum performance.

Datasheet Summary
Powered by GS/AI

The Panda WV 2400 A is an industrial dry rotary lobe vacuum booster designed for enhancing the performance of vacuum systems. It features a robust construction made from GGG40 material, ensuring reliability under varying operational conditions. The vacuum booster has a nominal pumping speed of 1495 ACFM and can achieve a maximum differential pressure of 40 TORR. It operates with a nominal motor rating of 10.0 HP at a speed of 3600 RPM. This model includes an integrated bypass valve, which allows for high pumping speeds even in rough vacuum applications and protects the pump and motor from overloading. The Panda WV 2400 A can be flanged directly onto backing pumps or positioned elsewhere in the system, providing flexibility in installation. Its design is suitable for a variety of applications, including chemical processes, making it a versatile choice for engineers looking to improve vacuum performance.

Suppliers

Company
Product
Description
Supplier Links
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve - Panda WV 2400 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve
Panda WV 2400 A
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve Panda WV 2400 A
Efficient: minimized operating costs Reliable: robust construction made of GGG40 material, standard mechanical shaft seals, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high pumping speed due to excellent volumetric efficiency, integrated bypass valve Easy Servicing: minimal maintenance Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum pumps. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications in which the performance of the backing pump needs to be significantly increased or optimally adapted to the process. The Panda WV 2400 A is our latest improved design in GGG40, optimized for use in a wide range of applications including ATEX and chemical processes. Panda WV are the perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps. Thanks to the integrated bypass valve, Panda WV vacuum boosters achieve a high pumping speed even in rough vacuum applications. It reliably protects pump and motor against overloading, and allows the Panda WV to be switched on together with the backing pump even at atmospheric pressure without further action. A process related, sudden pressure increase due to a greater gas flow can be easily handled by the bypass valve in continuous operation. Panda WV vacuum boosters can be flanged directly onto the backing pump or at any other position on the system thanks to our large and specially designed portfolio of adapters.
  • Efficient:
    minimized operating costs
  • Reliable:
    robust construction made of GGG40 material, standard mechanical shaft seals, reliable under varying operational conditions, solid lobe design for high particle tolerance
  • High Performance:
    high pumping speed due to excellent volumetric efficiency, integrated bypass valve
  • Easy Servicing:
    minimal maintenance

Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum pumps. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications in which the performance of the backing pump needs to be significantly increased or optimally adapted to the process. The Panda WV 2400 A is our latest improved design in GGG40, optimized for use in a wide range of applications including ATEX and chemical processes.

Panda WV are the perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps.

Thanks to the integrated bypass valve, Panda WV vacuum boosters achieve a high pumping speed even in rough vacuum applications. It reliably protects pump and motor against overloading, and allows the Panda WV to be switched on together with the backing pump even at atmospheric pressure without further action. A process related, sudden pressure increase due to a greater gas flow can be easily handled by the bypass valve in continuous operation.

Panda WV vacuum boosters can be flanged directly onto the backing pump or at any other position on the system thanks to our large and specially designed portfolio of adapters.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Panda WV 2400 A
Product Name Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 1176 to 1411 CFM (2000 to 2400 m³/hr)
Ultimate Vacuum 39.75 to 52.5 torr (28.4 to 27.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Stage Liquid Ring Vacuum Pump - Dolphin LT 0130, 0170, 0220 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Industrial Rotary Lobe Blowers, Vacuum and Overpressure Generation - Tyr WT 0100, 0150, 0280, 0390, 0600, 0730 BV/BP - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
High-Performance Screw Vacuum Pump - COBRA NX 0450 / 0650 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry Screw Vacuum Pumps - COBRA DX 0950 A - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump; Combination
Application Industrial; Food; Packaging; Power; Lithium Battery Production, Drying, Coating
Pumping Speed 559 CFM (950 m³/hr)
View Details