CV or CC mode selectable, 4-quadrant operation, DC bias, fast response
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | DC Power Supplies |
| Product Number | DOP120-5 |
| Product Name | DOP Series |
| Form Factor | Rack Mount |
| Applications | High Frequency, Instrumentation, Testing Equipment |
| Features | Adjustable Frequency; Adjustable Voltage |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | -120.0 to 120.0 volts |