AR RF/Microwave Instrumentation E-field Generators for EMC Testing atc25m1g

Description
The Model ATC25M1G Cavitenna™ was developed specifically for use in a shielded room of the type commonly used for RF susceptibility testing. The Cavitenna is a small, broadband radiator designed to couple energy into the shielded room as though it were a resonant cavity. Because a shielded room is a space bounded by electrically conducting surfaces, it has all the properties of a resonant cavity. The Cavitenna achieves its unusually small size by using the wall of the shielded room as its grounded plane. This design frees the Cavitenna from size constraints inherent in antennas designed for free space application. When excited as a cavity, a shielded room has many resonant modes determined by its geometry. Field polarization and phase performance cannot be controlled when an RF radiator is placed within a shielded room. AR RF/Microwave Instrumentation has designed the Cavitenna so that it can easily be moved from wall to wall to obtain different phases and polarization. For highly automated systems, three Cavitennas are recommended for mounting on the walls of the shielded room. This arrangement used with automatic switching enables successive testing with different phase and polarization conditions generated by each antenna. The Cavitenna’s unique combination of small size, extremely broad frequency range, and tolerance for high RF voltages, when used with the resonant cavity characteristics of a shielded room, significantly reduce the RF power and time required for RF susceptibility testing.
Datasheet
Description
The Model ATC25M1G Cavitenna™ was developed specifically for use in a shielded room of the type commonly used for RF susceptibility testing. The Cavitenna is a small, broadband radiator designed to couple energy into the shielded room as though it were a resonant cavity. Because a shielded room is a space bounded by electrically conducting surfaces, it has all the properties of a resonant cavity. The Cavitenna achieves its unusually small size by using the wall of the shielded room as its grounded plane. This design frees the Cavitenna from size constraints inherent in antennas designed for free space application. When excited as a cavity, a shielded room has many resonant modes determined by its geometry. Field polarization and phase performance cannot be controlled when an RF radiator is placed within a shielded room. AR RF/Microwave Instrumentation has designed the Cavitenna so that it can easily be moved from wall to wall to obtain different phases and polarization. For highly automated systems, three Cavitennas are recommended for mounting on the walls of the shielded room. This arrangement used with automatic switching enables successive testing with different phase and polarization conditions generated by each antenna. The Cavitenna’s unique combination of small size, extremely broad frequency range, and tolerance for high RF voltages, when used with the resonant cavity characteristics of a shielded room, significantly reduce the RF power and time required for RF susceptibility testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-field Generators for EMC Testing - atc25m1g - AR RF/Microwave Instrumentation
Souderton, PA, United States
E-field Generators for EMC Testing
atc25m1g
E-field Generators for EMC Testing atc25m1g
The Model ATC25M1G Cavitenna™ was developed specifically for use in a shielded room of the type commonly used for RF susceptibility testing. The Cavitenna is a small, broadband radiator designed to couple energy into the shielded room as though it were a resonant cavity. Because a shielded room is a space bounded by electrically conducting surfaces, it has all the properties of a resonant cavity. The Cavitenna achieves its unusually small size by using the wall of the shielded room as its grounded plane. This design frees the Cavitenna from size constraints inherent in antennas designed for free space application. When excited as a cavity, a shielded room has many resonant modes determined by its geometry. Field polarization and phase performance cannot be controlled when an RF radiator is placed within a shielded room. AR RF/Microwave Instrumentation has designed the Cavitenna so that it can easily be moved from wall to wall to obtain different phases and polarization. For highly automated systems, three Cavitennas are recommended for mounting on the walls of the shielded room. This arrangement used with automatic switching enables successive testing with different phase and polarization conditions generated by each antenna. The Cavitenna’s unique combination of small size, extremely broad frequency range, and tolerance for high RF voltages, when used with the resonant cavity characteristics of a shielded room, significantly reduce the RF power and time required for RF susceptibility testing.

The Model ATC25M1G Cavitenna™ was developed specifically for use in a shielded room of the type commonly used for RF susceptibility testing. The Cavitenna is a small, broadband radiator designed to couple energy into the shielded room as though it were a resonant cavity. Because a shielded room is a space bounded by electrically conducting surfaces, it has all the properties of a resonant cavity. The Cavitenna achieves its unusually small size by using the wall of the shielded room as its grounded plane. This design frees the Cavitenna from size constraints inherent in antennas designed for free space application.

When excited as a cavity, a shielded room has many resonant modes determined by its geometry. Field polarization and phase performance cannot be controlled when an RF radiator is placed within a shielded room. AR RF/Microwave Instrumentation has designed the Cavitenna so that it can easily be moved from wall to wall to obtain different phases and polarization. For highly automated systems, three Cavitennas are recommended for mounting on the walls of the shielded room. This arrangement used with automatic switching enables successive testing with different phase and polarization conditions generated by each antenna.

The Cavitenna’s unique combination of small size, extremely broad frequency range, and tolerance for high RF voltages, when used with the resonant cavity characteristics of a shielded room, significantly reduce the RF power and time required for RF susceptibility testing.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Power Supplies
Product Number atc25m1g
Product Name E-field Generators for EMC Testing
Type RF Generator
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 202A-30KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details