pSemi Attenuators - PE43712A-Z PE43712A-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236818-PE43712A-Z Manufacturer Homepage: www.psemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236818-PE43712A-Z Manufacturer Homepage: www.psemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43712A-Z
1236818-PE43712A-Z
Attenuators - PE43712A-Z 1236818-PE43712A-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236818-PE43712A-Z Manufacturer Homepage: www.psemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1236818-PE43712A-Z
Manufacturer Homepage: www.psemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
9 kHz 6 GHz Attenuator - 852-PE43712A-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9 kHz 6 GHz Attenuator
852-PE43712A-Z
9 kHz 6 GHz Attenuator 852-PE43712A-Z
UltraCMOS RF Digital Step Attenuator, 9 kHz–6 GHz Product overview: PE43712A-Z from Peregrine Semiconductor is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 kHz, 6 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 9 kHz, 6 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43712A-Z can be used for catalog matching and distributor lookup.

UltraCMOS RF Digital Step Attenuator, 9 kHz–6 GHz Product overview: PE43712A-Z from Peregrine Semiconductor is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 kHz, 6 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 9 kHz, 6 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43712A-Z can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 1236818-PE43712A-Z 852-PE43712A-Z
Product Name Attenuators - PE43712A-Z 9 kHz 6 GHz Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

DC - 30 GHz 6-bit Digital Attenuator - CMD325 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 30 GHz
View Details
Manually Variable Attenuators - NCA75 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 15 dB
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details