pSemi Attenuators PE43502MLI

Description
RF Attenuators 15.5dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad
Description
RF Attenuators 15.5dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE43502MLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43502MLI
Attenuators PE43502MLI
RF Attenuators 15.5dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 15.5dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE43502MLI
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N20W50+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
ATN10-0067CH, Passive GaAs MMIC Attenuator Family - ATN10-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details