Mini-Circuits Attenuators BW-N20W50+

Description
FXD ATTEN /N / 20DB 50W ROHS
Request a Quote Datasheet
Description
FXD ATTEN /N / 20DB 50W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N20W50+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN /N / 20DB 50W ROHS

FXD ATTEN /N / 20DB 50W ROHS

Buy Now Datasheet
Attenuators - BW-N20W50+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N20W50+
Attenuators BW-N20W50+
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N20W50+-ND BW-N20W50+
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-FW-7A+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details