Mini-Circuits 2W Attenuator BW-S10W2+

Description
FXD ATTEN 2W SMA F/M 10DB ROHS Product overview: BW-S10W2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S10W2+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FXD ATTEN 2W SMA F/M 10DB ROHS Product overview: BW-S10W2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S10W2+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Attenuator - 852-BW-S10W2+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Attenuator
852-BW-S10W2+
2W Attenuator 852-BW-S10W2+
FXD ATTEN 2W SMA F/M 10DB ROHS Product overview: BW-S10W2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S10W2+ can be used for catalog matching and distributor lookup.

FXD ATTEN 2W SMA F/M 10DB ROHS Product overview: BW-S10W2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S10W2+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-BW-S10W2+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN 2W SMA F/M 10DB ROHS

FXD ATTEN 2W SMA F/M 10DB ROHS

Buy Now Datasheet
Attenuators - BW-S10W2+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S10W2+
Attenuators BW-S10W2+
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-BW-S10W2+ 3157-BW-S10W2+-ND BW-S10W2+
Product Name 2W Attenuator Attenuators Attenuators
Frequency 0.0 to 18 GHz 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-8200-12400-61-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8.2 GHz
View Details
Attenuators - 3157-BW-N20W50+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers