pSemi RF Switches PE42724A-Z

Description
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1172-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1172-6-ND
RF Switches 1046-1172-6-ND
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1172-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1172-1-ND
RF Switches 1046-1172-1-ND
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1172-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1172-2-ND
RF Switches 1046-1172-2-ND
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet
RF/IF and RFID - RF Switches - 1156147-PE42724A-Z - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1156147-PE42724A-Z
RF/IF and RFID - RF Switches 1156147-PE42724A-Z
Win Source Part Number: 1156147-PE42724A-Z Category: RF/IF and RFID>RF Switches Series: UltraCMOS® Package: Tape & Reel Standard Package: 3,000 Impedance: 75Ohm Frequency Range: 5MHz ~ 1.79GHz Circuit: SPDT Topology: Reflective Voltage - Supply: 2.3V ~ 5.5V Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1172-6,1046-117 2-1,1046-1172-2 Base Product Number: PE42724

Win Source Part Number: 1156147-PE42724A-Z
Category: RF/IF and RFID>RF Switches
Series: UltraCMOS®
Package: Tape & Reel
Standard Package: 3,000
Impedance: 75Ohm
Frequency Range: 5MHz ~ 1.79GHz
Circuit: SPDT
Topology: Reflective
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 12-WFQFN Exposed Pad
Supplier Device Package: 12-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: pSemi
Other Names: 1046-1172-6,1046-1172-1,1046-1172-2
Base Product Number: PE42724

Buy Now Datasheet
RF Switches - PE42724A-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42724A-Z
RF Switches PE42724A-Z
RF Switch IC SPDT 1.79 GHz 75Ohm 12-QFN (3x3)

RF Switch IC SPDT 1.79 GHz 75Ohm 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1046-1172-6-ND 1156147-PE42724A-Z PE42724A-Z
Product Name RF Switches RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; 12-WFQFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS12WN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 50 to 9000 MHz
Insertion Loss 0.1600 dB
View Details
GaAs IC High Isolation Positive Control SPDT Non-Reflective Switch DC–4.0 GHz - AS186-302LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MSOP, 8L
Frequency Range ? to 4000 MHz
Isolation 40 to 55 dB
View Details
4 suppliers