pSemi RF Switches PE42552MLIB-Z

Description
RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)
Description
RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42552MLIB-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42552MLIB-Z
RF Switches PE42552MLIB-Z
RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number PE42552MLIB-Z
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 7500 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM12112TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 617 to 8240 MHz
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers