pSemi RF Switches PE42552MLIB-CAZ

Description
RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)
Description
RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42552MLIB-CAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42552MLIB-CAZ
RF Switches PE42552MLIB-CAZ
RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SPDT 7.5 GHz 50Ohm 16-QFN (3x3)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number PE42552MLIB-CAZ
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 7500 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-50 GHz), 4 x Reflective SPDT - RC-4SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details