pSemi RF Switches PE42510AMLI-Z

Description
RF Switch IC General Purpose SPDT 2 GHz 50Ohm 32-QFN (5x5)
Description
RF Switch IC General Purpose SPDT 2 GHz 50Ohm 32-QFN (5x5)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42510AMLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42510AMLI-Z
RF Switches PE42510AMLI-Z
RF Switch IC General Purpose SPDT 2 GHz 50Ohm 32-QFN (5x5)

RF Switch IC General Purpose SPDT 2 GHz 50Ohm 32-QFN (5x5)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number PE42510AMLI-Z
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30 to 2000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type SP3T~SP6T
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
2 suppliers