The NMS10SH is a coaxial switch for RF applications from DC to 26.5 GHz, available as SP9T or SP10T, with 50 Ω impedance and SMA female connectors. It has a mechanical size of 45.5 × 45.5 × 46.5 mm and a switching time of 15 ms maximum. Insertion loss ranges from 0.3 dB to 0.6 dB, with isolation up to 80 dB and VSWR up to 1.50. It operates on 12 V, 24 V, or 28 V control voltages, drawing 300 mA, 150 mA, or 140 mA respectively. The unit meets vibration (20-2000 Hz, 10 GRMS) and shock (30 G, 1/2 sine, 11 ms) standards. Operating temperature is -25-+65℃, with an extended range of -45-+85℃. Mounting is via four 4.1 mm through-holes. It supports TTL control, mechanical indicators, and waterproof sealing, with a mechanical life of 2 million cycles.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS10SH |
| Product Name | RF Coaxial Switches |
| Connector | SMA |