pSemi RF Switches PE42422MLAA-Z

Description
RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1062-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1062-6-ND
RF Switches 1046-1062-6-ND
RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 1046-1062-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1062-2-ND
RF Switches 1046-1062-2-ND
RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 1046-1062-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1062-1-ND
RF Switches 1046-1062-1-ND
RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2)

RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - PE42422MLAA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42422MLAA-Z
RF Switches PE42422MLAA-Z
RF Switch IC General Purpose SPDT 6 GHz 50Ohm 12-QFN (2x2)

RF Switch IC General Purpose SPDT 6 GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1062-6-ND PE42422MLAA-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz 5 to 6000 MHz
Insertion Loss 0.9000 dB 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details