pSemi 3V 174MHz 470MHz QFN Rf Mixer PE4150MLAB-Z

Description
Up/Down Conv Mixer 3V 174MHz/470MHz/520MHz /776MHz/870MHz/941MH z 20-Pin QFN EP T/R Product overview: PE4150MLAB-Z from Peregrine Semiconductor is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 174MHz, 470MHz, QFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3V, 174MHz, 470MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-PE4150MLAB-Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
Up/Down Conv Mixer 3V 174MHz/470MHz/520MHz /776MHz/870MHz/941MH z 20-Pin QFN EP T/R Product overview: PE4150MLAB-Z from Peregrine Semiconductor is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 174MHz, 470MHz, QFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3V, 174MHz, 470MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-PE4150MLAB-Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 174MHz 470MHz QFN Rf Mixer - 861-PE4150MLAB-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 174MHz 470MHz QFN Rf Mixer
861-PE4150MLAB-Z
3V 174MHz 470MHz QFN Rf Mixer 861-PE4150MLAB-Z
Up/Down Conv Mixer 3V 174MHz/470MHz/520MHz /776MHz/870MHz/941MH z 20-Pin QFN EP T/R Product overview: PE4150MLAB-Z from Peregrine Semiconductor is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 174MHz, 470MHz, QFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3V, 174MHz, 470MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-PE4150MLAB-Z can be used for catalog matching and distributor lookup.

Up/Down Conv Mixer 3V 174MHz/470MHz/520MHz/776MHz/870MHz/941MHz 20-Pin QFN EP T/R Product overview: PE4150MLAB-Z from Peregrine Semiconductor is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 174MHz, 470MHz, QFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3V, 174MHz, 470MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-PE4150MLAB-Z can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - PE4150MLAB-Z - 833600-PE4150MLAB-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - PE4150MLAB-Z
833600-PE4150MLAB-Z
RF Mixers - PE4150MLAB-Z 833600-PE4150MLAB-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 833600-PE4150MLAB-Z Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 833600-PE4150MLAB-Z
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-PE4150MLAB-Z 833600-PE4150MLAB-Z
Product Name 3V 174MHz 470MHz QFN Rf Mixer RF Mixers - PE4150MLAB-Z
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

11 - 21 GHz Fundamental Mixer - CMD178 - Qorvo
Specs
Package Type Die
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
2 suppliers
Rf Mixer - 861-SKY73082-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
RF Mixers - ADE-751MH+ - 910278-ADE-751MH+ - Win Source Electronics
Specs
Package Type Surface Mount
View Details
5 suppliers
Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details