RF Mixer IC Cellular 20MHz ~ 750MHz
IC MIXER 20MHZ-750MHZ 6SMD Product overview: ADE-751MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, 750MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 20MHZ, 750MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-751MH+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 910278-ADE-751MH+
Features: RF Mixer IC Cellular - 20MHz ~ 750MHz
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001
IC MIXER 20MHZ-750MHZ 6SMD
RF Mixer IC Cellular 20MHz ~ 750MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 3157-ADE-751MH+TR-ND | 861-ADE-751MH+ | 910278-ADE-751MH+ | ADE-751MH+ | ADE-751MH+ |
| Product Name | RF Mixers | 20MHZ 750MHZ Rf Mixer | RF Mixers - ADE-751MH+ | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; 6-SMD, Flat Leads | Tape & Reel (TR) | Surface Mount | Surface Mount; 6-SMD, Flat Leads |