Qorvo 11 - 21 GHz Fundamental Mixer CMD178

Description
The CMD178 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 11 and 21 GHz. The CMD178 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD178 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet
Description
The CMD178 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 11 and 21 GHz. The CMD178 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD178 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11 - 21 GHz Fundamental Mixer - CMD178 - Qorvo
Greensboro, NC, United States
11 - 21 GHz Fundamental Mixer
CMD178
11 - 21 GHz Fundamental Mixer CMD178
The CMD178 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 11 and 21 GHz. The CMD178 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD178 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

The CMD178 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 11 and 21 GHz. The CMD178 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD178 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Supplier's Site Datasheet
RF Mixers - 2312-CMD178-ND - DigiKey
Thief River Falls, MN, United States
11 - 20 GHZ DOUBLE BALANCED MIXE

11 - 20 GHZ DOUBLE BALANCED MIXE

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Mixers RF Mixers
Product Number CMD178 2312-CMD178-ND
Product Name 11 - 21 GHz Fundamental Mixer RF Mixers
Package Type Die Die
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
Mixer Type Fundamental
RF 11000 to 21000 MHz 11000 to 21000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

800 - 960 MHz MMIC Mixer - MH203A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 800 to 960 MHz
View Details
1500 - 3200 MHz Mixer with LO Amplifier - ML485-G - Qorvo
Specs
Package Type MSOP-8
LO Power 0 dBm
RF 1600 to 3200 MHz
View Details
3 suppliers
26 - 44 GHz Double Balanced Mixer - CMD181K3 - Qorvo
Specs
Package Type Surface Mount; QFN
LO Power 17 dBm
Intercept Point (IP3) 27 dBm
View Details
2 suppliers
RF Mixers - 2312-CMD258C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 7500 to 13000 MHz
View Details