pSemi Attenuators - 4307-52 4307-52

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087320-4307-52 Tolerance: ±0.15dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 15.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087320-4307-52 Tolerance: ±0.15dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 15.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - 4307-52
1087320-4307-52
Attenuators - 4307-52 1087320-4307-52
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087320-4307-52 Tolerance: ±0.15dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 15.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087320-4307-52
Tolerance: ±0.15dB
Impedance: 75 Ohm
Frequency Range: 0 to 2GHz
Attenuation Value: 15.5dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
75OHM Attenuator - 852-4307-52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75OHM Attenuator
852-4307-52
75OHM Attenuator 852-4307-52
RF ATTENUATOR 15.5DB 75OHM 20QFN Product overview: 4307-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4307-52 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15.5DB 75OHM 20QFN Product overview: 4307-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4307-52 can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - Attenuators - 4307-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
4307-52
RF and Wireless - Attenuators 4307-52
RF ATTENUATOR 15.5DB 75OHM 20QFN

RF ATTENUATOR 15.5DB 75OHM 20QFN

Supplier's Site
Attenuators - 4307-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4307-52
Attenuators 4307-52
RF Attenuators 15.5dB 0 Hz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 15.5dB 0 Hz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1087320-4307-52 852-4307-52 4307-52 4307-52
Product Name Attenuators - 4307-52 75OHM Attenuator RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N9W5+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details