pSemi RF Switches 4272-52

Description
RF Switch IC CATV SPDT 3 GHz 75Ohm 8-MSOP
Description
RF Switch IC CATV SPDT 3 GHz 75Ohm 8-MSOP

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4272-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4272-52
RF Switches 4272-52
RF Switch IC CATV SPDT 3 GHz 75Ohm 8-MSOP

RF Switch IC CATV SPDT 3 GHz 75Ohm 8-MSOP

Buy Now
RF and Wireless - RF Switches - 4272-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
4272-52
RF and Wireless - RF Switches 4272-52
IC RF SWITCH SPDT 3GHZ 8MSOP

IC RF SWITCH SPDT 3GHZ 8MSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number 4272-52 4272-52
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SPDT, Solid State Switch, DC - 8 GHz, 50Ω - USB-2SP2T-DCH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
0.1-3.8 GHz SP5T Antenna Switch - SKY13415-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
4 suppliers