The NWCSD-112-N is a DPDT waveguide coaxial switch designed for signal routing between DC and 10 GHz, featuring a 50 Ω N-type coaxial interface and WR-112 waveguide interface. It operates on 24±2 VDC with a current rating of 1.2 A, and has a switching time of 80 ms. Insertion loss is 0.05 dB max in the waveguide band (7.05-10 GHz) and up to 0.3 dB max in the coaxial band (6.5-8.5 GHz), with isolation of at least 60 dB. VSWR is 1.08 max for waveguide and 1.3 max for the highest coaxial frequencies. The device operates from -40 to +85 °C and supports TTL control with indicator outputs. It is rated for 0.1 million cycles and has a mechanical tolerance of ±0.2 mm.
kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NWCSD-112-N |
| Product Name | Waveguide Coaxial Switches |
| Frequency Range | 0.0 to 10000 MHz |