Qorvo RF Switch ICs RFSW6232TR7

Description
RF Switch ICs
Datasheet
Description
RF Switch ICs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF Switch ICs
RFSW6232TR7
RF Switch ICs RFSW6232TR7
RF Switch ICs

RF Switch ICs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Switches
Product Number RFSW6232TR7
Product Name RF Switch ICs
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
5 to 1800 MHz Ultra-High Linearity SPDT 75 Ω Switch - SKY13547-490LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 5 to 1800 MHz
Isolation 50 dB
View Details
4 suppliers
RF Switches - 448-BGSX24MU16E6327XUSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 16-UFLGA Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details