Te-Co, Inc. Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 750 lbs., 2-1/2 Base to Top of Clamp 34130

Description
Product Information Holding Pressure: 750 lbs. Handle Moves 55 degrees Bar Moves 90 degrees Heavy duty clamp with open arm for spindle adjustment Furnished with Neoprene Tipped Spindle Assembly (Part No. 34533) Includes vinyl grip Base has 21/64" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 150
Description
Product Information Holding Pressure: 750 lbs. Handle Moves 55 degrees Bar Moves 90 degrees Heavy duty clamp with open arm for spindle adjustment Furnished with Neoprene Tipped Spindle Assembly (Part No. 34533) Includes vinyl grip Base has 21/64" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 150

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 750 lbs., 2-1/2 Base to Top of Clamp - 34130 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 750 lbs., 2-1/2 Base to Top of Clamp
34130
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 750 lbs., 2-1/2 Base to Top of Clamp 34130
Product Information Holding Pressure: 750 lbs. Handle Moves 55 degrees Bar Moves 90 degrees Heavy duty clamp with open arm for spindle adjustment Furnished with Neoprene Tipped Spindle Assembly (Part No. 34533) Includes vinyl grip Base has 21/64" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 150

Product Information
Holding Pressure: 750 lbs.
Handle Moves 55 degrees
Bar Moves 90 degrees
Heavy duty clamp with open arm for spindle adjustment
Furnished with Neoprene Tipped Spindle Assembly (Part No. 34533)
Includes vinyl grip
Base has 21/64" diameter holes for 5/16" cap screws
Weight (lbs/100 pcs): 150

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34130
Product Name Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 750 lbs., 2-1/2 Base to Top of Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 4 - 502100401002790 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
450 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70123 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - PBRA-2 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Clamping Mechanism Screw
Body Material Ferrous Metal
Capacity / Jaw Opening 2 inch (50.8 mm)
View Details