Jergens, Inc. 560 LB CAP Pulling Action Latch Toggle Clamps 70030

Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 560 lbs Used for applications where a straight pulling action is required Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 560 lbs Used for applications where a straight pulling action is required Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560 LB CAP Pulling Action Latch Toggle Clamps - 70030 - Jergens, Inc.
Cleveland, OH, United States
560 LB CAP Pulling Action Latch Toggle Clamps
70030
560 LB CAP Pulling Action Latch Toggle Clamps 70030
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 560 lbs Used for applications where a straight pulling action is required Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature.


Features, Benefits, & Product Specifications:

  • Body Materials & Finishes:
    • Low Carbon Steel, Zinc Plated
    • 304 Stainless Steel
  • Handle: PVC Dipped
  • Holding capacity up to 560 lbs
  • Used for applications where a straight pulling action is required

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70030
Product Name 560 LB CAP Pulling Action Latch Toggle Clamps
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70007 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
225 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70121 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
HDC675 Heavy Duty Cam Swing Clamps - 72406 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 674 lbs (306 kg)
View Details