Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip 34040

Description
Product Information Holding Pressure: 1000 lbs. Handle Moves 67 degrees Bar Moves 120 degrees Extra large wide opening clamp U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 1/2" Spindle (not included) Includes vinyl grip Base has 11/32" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 520
Description
Product Information Holding Pressure: 1000 lbs. Handle Moves 67 degrees Bar Moves 120 degrees Extra large wide opening clamp U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 1/2" Spindle (not included) Includes vinyl grip Base has 11/32" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 520

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip - 34040 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip
34040
Hold Down Action Vertical Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip 34040
Product Information Holding Pressure: 1000 lbs. Handle Moves 67 degrees Bar Moves 120 degrees Extra large wide opening clamp U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 1/2" Spindle (not included) Includes vinyl grip Base has 11/32" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 520

Product Information
Holding Pressure: 1000 lbs.
Handle Moves 67 degrees
Bar Moves 120 degrees
Extra large wide opening clamp
U-Bar is furnished with 2 Flanged Washers (Part No. 34507)
Solid bar type is furnished with Bolt Retainer (Part No. 34553)
Accepts most 1/2" Spindle (not included)
Includes vinyl grip
Base has 11/32" diameter holes for 5/16" cap screws
Weight (lbs/100 pcs): 520

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34040
Product Name Hold Down Action Vertical Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-7/8 Base to Handle Tip - 34001 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Clamping Mechanism Lever
View Details