Jergens, Inc. 760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism 70162

Description
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped T-handle for easier gripping Holding capacity up to 760 lbs Handle features a low-height design and requires less overhead clearance Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped T-handle for easier gripping Holding capacity up to 760 lbs Handle features a low-height design and requires less overhead clearance Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162 - Jergens, Inc.
Cleveland, OH, United States
760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism
70162
760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism 70162
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped T-handle for easier gripping Holding capacity up to 760 lbs Handle features a low-height design and requires less overhead clearance Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions.
Features, Benefits, & Product Specifications:

  • Body Materials & Finishes:
    • Low Carbon Steel, Zinc Plated
    • 304 Stainless Steel
  • Handle: PVC Dipped T-handle for easier gripping
  • Holding capacity up to 760 lbs
  • Handle features a low-height design and requires less overhead clearance
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes
  • Additional locking mechanism ensures that the clamp remains locked in any condition

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70162
Product Name 760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

450 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70123 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
337 LB CAP Straight Line Action Toggle Clamps - 70049 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.3372 lbs (0.1529 kg)
View Details
Socket Toggle Screws - 33310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details