The LN-2304GP-2XGF is a 4-port managed switch with two SFP/SFP+ uplinks, designed for small business networks to support PoE+ powered devices such as IP phones and surveillance cameras. It features four 1 Gbps copper ports, a 240 W PoE budget, and operates with a fan-less, natural heat dissipation design. The device measures 152×115×44 mm and weighs 0.6 kg, with an AC input range of 100-240 V at 50/60 Hz. Operating temperature ranges from -30°C to +50°C under PoE load, with a mean time between failures of 100,000 hours. It runs on a Marvell ROS software platform offering Layer 2+ features including VLANs, QoS, 802.1x authentication, IGMP snooping, and spanning tree protocols.
This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect your sensitive information, and optimize your network bandwidth to deliver information and applications more effectively. Easy to set up and use, it provides the ideal combination of affordability and capabilities for small businesses and helps you create a more efficient, better-connected workforce 8-ports switches are available with PoE+ ports. This capability simplifies advanced technology deployments such as IP telephony, wireless, and IP surveillance by allowing you to connect and power network endpoints over a single Ethernet cable. With no need to install separate power supplies for IP phones or wireless access points, you can take advantage of advanced communications technologies more quickly and at a lower cost.
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-2304GP-2XGF |
| Product Name | 4-Port Managed Switch |
| Network Equipment | Switch |