The ProLinx family DNP over Ethernet to PROFIBUS DP Slave communications module (5205-DNPSNET-PDPS) creates a powerful connection between devices on a DNP over Ethernet network and a PROFIBUS master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Ethernet port and one PROFIBUS DP Slave configurable DB9F port.
The ProLinx module is capable of supporting the DNP 3.0 protocol as a server using the TCP and UDP protocols using service port 20000. This port is fully configurable, providing a great deal of flexibility.
The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.
ProSoft Technology, Inc. | |
---|---|
Product Category | Network Equipment |
Product Number | 5205-DNPSNET-PDPS |
Product Name | DNP Over Ethernet To PROFIBUS DP Slave |
Network Equipment | Gateway |
Area Network Type | LAN Capable; WAN Capable |
Protocol / Network | Ethernet, 10Base-T Ethernet, 10/100 Ethernet, PROFIBUS |